SNV - SN ISO 4065

Thermoplastic pipes - Universal wall thickness table

active, Most Current
Organization: SNV
Publication Date: 1 December 1996
Status: active
Page Count: 14
ICS Code (Plastics pipes): 23.040.20
scope:

This International Standard specified the relationship between the nominal wall thickness en and the nominal outside diameter dn of thermoplastics pipes.

It is applicable to smooth thermoplastics pipes of constant circular cross-section along the whole length of the pipe, whatever their method of manufacture, their composition or their intended application.

Document History

SN ISO 4065
December 1, 1996
Thermoplastic pipes - Universal wall thickness table
This International Standard specified the relationship between the nominal wall thickness en and the nominal outside diameter dn of thermoplastics pipes. It is applicable to smooth thermoplastics...

References

Advertisement