SNV - SN EN ISO 16047/A1

Fasteners - Torque/clamp force testing; Amendment A1

active, Most Current
Organization: SNV
Publication Date: 1 November 2012
Status: active
Page Count: 10
ICS Code (Fasteners in general): 21.060.01
scope:

In the second paragraph, replace "... whose mechanical properties are specified in ISO 898-1, ISO 898-2 or ISO 898-6, having ISO metric threads with thread sizes M3 to M39." with "... whose mechanical properties are specified in ISO 898-1 or ISO 898-2, having ISO metric threads with thread sizes M3 to M39.".

In the third paragraph, delete "or threaded fasteners having additional self-locking features".

Document History

SN EN ISO 16047/A1
November 1, 2012
Fasteners - Torque/clamp force testing; Amendment A1
In the second paragraph, replace "... whose mechanical properties are specified in ISO 898-1, ISO 898-2 or ISO 898-6, having ISO metric threads with thread sizes M3 to M39." with "... whose...
June 1, 2005
Fasteners - Torque/clamp force testing (ISO 16047:2005)
A description is not available for this item.
Advertisement