AENOR - UNE 135441-5

Road equipment. Variable atmospheric sensors in roads. Part 5: Maintenance

inactive, Most Current
Organization: AENOR
Publication Date: 25 January 2006
Status: inactive
Page Count: 16
ICS Code (Road equipment and installations): 93.080.30
scope:

This standard defines the requirements for maintenance and repairs applicable to variable atmospheric sensors on roads (SEVAC) installed in road infrastructures to monitor atmospheric data in traffic control systems.

For the preservation and maintenance of SEVAC sensors, two aspects shall be considered:

- The site where the SEVAC is installed, paying particular attention to aspects such as: excessive vegetation, installation of fencing or road signs, and the state of the SEVAC infrastructure in relation to fencing, conduits and manholes, or structures such as masts and support posts for the sensor equipment, etc.

- The complete SEVAC unit: housing units and sensors as well as the necessary equipment for proper operation and use of data.

There are two types of conservation and maintenance services: preventive and corrective.

Document History

UNE 135441-5
January 25, 2006
Road equipment. Variable atmospheric sensors in roads. Part 5: Maintenance
This standard defines the requirements for maintenance and repairs applicable to variable atmospheric sensors on roads (SEVAC) installed in road infrastructures to monitor atmospheric data in traffic...

References

Advertisement