CEN - EN ISO 13944

Lubricated metal-powder mixes - Determination of lubricant content - Soxhlet extraction method

active, Most Current
Organization: CEN
Publication Date: 1 November 2012
Status: active
Page Count: 12
ICS Code (Powder metallurgy): 77.160
scope:

This International Standard specifies a method for the determination of the lubricant content of a powder mix. The method is also suitable for preparing samples for measuring the content of elements, e.g. graphite and oxygen, the determination of which is interfered with by the presence of a lubricant.

A condition of the application of the method is that a suitable solvent for the lubricant concerned is known and available.

Document History

EN ISO 13944
November 1, 2012
Lubricated metal-powder mixes - Determination of lubricant content - Soxhlet extraction method
This International Standard specifies a method for the determination of the lubricant content of a powder mix. The method is also suitable for preparing samples for measuring the content of elements,...
April 1, 2006
Lubricated metal-powder mixes - Determination of lubricant content - Modified Soxhlet extraction method
A description is not available for this item.
Advertisement