ISO 14382

Workplace atmospheres - Determination of toluene diisocyanate vapours using 1-(2-pyridyl) piperazine-coated glass fibre filters and analysis by high performance liquid chromatography with ultraviolet and fluorescence detectors

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2012
Status: active
Page Count: 28
ICS Code (Workplace atmospheres): 13.040.30
scope:

This International Standard gives general guidance for the sampling and analysis of airborne toluene diisocyanate (TDI) in workplace atmospheres. The procedure specified in this International Standard is especially suitable for short (15min)and long-term (4 h) sampling and analysis of 2,4- and 2,6-TDI vapours.

The upper limit for this method is approximately 85 μg of TDI per sample. This is a conservative upper limit based on the requirements of maintaining a sufficient amount of reagent on the coated glass fibre filter while permitting a 4 h sample to be collected at 1 l/min from an atmosphere containing 50 nl/l of TDI.

The quantitation limits for this method are 0,039 μg for 2,4-TDI and 0,034 μg for 2,6-TDI using a fluorescence detector. These limits, for a 15-min sample collected at 1 l/min, are equivalent to 0,036 nl/l for 2,4-TDI, and 0,32 nl/l for 2,6-TDI. For a 4 h sample collected at 1 l/min, the limits are equivalent to 0,022 nl/l for 2,4-TDI and 0,020 nl/l for 2,6-TDI.

The commercial availability of the specified reagents, the use of common analytical instrumentation, and the current widespread use of the method make this standard method ideally suited for the determination of TDI in workplace environments.

Document History

ISO 14382
December 1, 2012
Workplace atmospheres - Determination of toluene diisocyanate vapours using 1-(2-pyridyl) piperazine-coated glass fibre filters and analysis by high performance liquid chromatography with ultraviolet and fluorescence detectors
This International Standard gives general guidance for the sampling and analysis of airborne toluene diisocyanate (TDI) in workplace atmospheres. The procedure specified in this International...

References

Advertisement