CSA ISO/IEC 10589

Information technology - Telecommunications and information exchange between systems - Intermediate System to Intermediate System intra-domain routeing information exchange protocol for use in conjunction with the protocol for providing the connectionless-mode network service (ISO 8473)

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2004
Status: active
Page Count: 214
scope:

This International Standard specifies a protocol which is used by Network Layer entities operating the protocol specified in ISO 8473 in Intermediate Systems to maintain routeing information for the purpose of routeing within a single routeing domain. The protocol specified in this International Standard relies upon the provision of a connectionless-mode underlying service.1)

This International Standard specifies:

a) procedures for the transmission of configuration and routeing information between network entities residing in Intermediate Systems within a single routeing domain;

b) the encoding of the protocol data units used for the transmission of the configuration and routeing information;

c) procedures for the correct interpretation of protocol control information; and

d) the functional requirements for implementations claiming conformance to this International Standard.

The procedures are defined in terms of

a) the interactions between Intermediate system Network entities through the exchange of protocol data units;

b) the interactions between a Network entity and an underlying service provider through the exchange of subnetwork service primitives; and

c) the constraints on route determination which must be observed by each Intermediate system when each has a routeing information base which is consistent with the others.

1) See ISO 8473 and its addendum 3 for the mechanisms necessary to realize this service on subnetworks based on ISO/IEC 8208, ISO 8802, and the OSI Data Link Service.

Document History

CSA ISO/IEC 10589
January 1, 2004
Information technology - Telecommunications and information exchange between systems - Intermediate System to Intermediate System intra-domain routeing information exchange protocol for use in conjunction with the protocol for providing the connectionless-mode network service (ISO 8473)
This International Standard specifies a protocol which is used by Network Layer entities operating the protocol specified in ISO 8473 in Intermediate Systems to maintain routeing information for the...
January 1, 2004
Information technology Telecommunications and information exchange between systems Intermediate System to Intermediate System intra-domain routeing information exchange protocol for use in conjunction with the protocol for providing the connectionless-mode network service (ISO 8473)
This International Standard specifies a protocol which is used by Network Layer entities operating the protocol specified in ISO 8473 in Intermediate Systems to maintain routeing information for the...
Advertisement