CSA - CAN/CSA-ISO/IEC 14543-3-7-07
Information technology – Home electronic system (HES) architecture – Part 3-7: Media and media dependent layers – Radio frequency for network based control of HES Class 1
| Organization: | CSA |
| Publication Date: | 1 November 2007 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This part of ISO/IEC 14543 defines the mandatory and optional requirements for the mediumspecific Physical and Data Link Layers of radio frequency for network based control of HES Class 1 products and systems. It describes a multi-application bus system where the functions are decentralised, distributed and linked through a common communication process.
NOTE: Data Link Layer interface and general definitions, which are medium independent, are given in ISO/IEC 14543-3-1.
Document History