ETSI - TS 101 823-4-3

Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance Testing for the Data Link Control (DLC) Layer; Part 4: Extension for Home Environment; Sub-Part 3: Abstract Test Suite (ATS) Specification

inactive
Organization: ETSI
Publication Date: 1 December 2001
Status: inactive
Page Count: 52
scope:

The present document contains the Abstract Test Suite (ATS) to test the BRAN HIPERLAN Type 2; Data Link Control (DLC) layer; Extension for Home Environment [3].

The objective of the present document is to provide a basis for conformance tests for BRAN H/2 equipment giving a high probability of air interface inter-operability between different manufacturers.

The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [8] and ISO/IEC 9646-2 [9]) as well as the ETSI rules for conformance testing (ETS 300 406 [7]) are used as a basis for the test methodology.

- Annex A provides the Tree and Tabular Combined Notation (TTCN) part of the ATS.

- Annex B provides the Partial Protocol Implementation Extra Information for Testing (PIXIT) Proforma of the MT side ATS.

- Annex C provides the Partial Protocol Implementation Extra Information for Testing (PIXIT) Proforma of the AP side ATS.

- Annex D provides the Protocol Conformance Test Report (PCTR) Proforma of the MT side ATS.

- Annex E provides the Protocol Conformance Test Report (PCTR) Proforma of the AP side ATS.

Document History

August 1, 2004
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance testing for the Data Link Control (DLC) layer; Part 4: Extension for Home Environment; Sub-part 3: Abstract Test Suite (ATS) specification
A description is not available for this item.
July 1, 2003
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance testing for the Data Link Control (DLC) layer; Part 4: Extension for Home Environment; Sub-part 3: Abstract Test Suite (ATS) specification
The present document contains the Abstract Test Suite (ATS) to test the BRAN HIPERLAN type 2; Data Link Control (DLC) layer; Extension for Home Environment. The objective of the present document is...
TS 101 823-4-3
December 1, 2001
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance Testing for the Data Link Control (DLC) Layer; Part 4: Extension for Home Environment; Sub-Part 3: Abstract Test Suite (ATS) Specification
The present document contains the Abstract Test Suite (ATS) to test the BRAN HIPERLAN Type 2; Data Link Control (DLC) layer; Extension for Home Environment [3]. The objective of the present document...

References

Advertisement