CEN - EN ISO 11963

Plastics - Polycarbonate sheets - Types, dimensions and characteristics

inactive
Organization: CEN
Publication Date: 1 November 2012
Status: inactive
Page Count: 18
ICS Code (Films and sheets): 83.140.10
scope:

This International Standard specifies the Requirements for solid, flat extruded sheets of polycarbonate (PC) for general applications. It applies specifically to sheets made of poly(p,p'-isopropylidene-diphenyl carbonate). The sheets may be transparent, translucent or opaque. The sheets may also have a special weather-protective layer on one or both surfaces.

This International Standard applies only to thicknesses equal to or greater than 1,5 mm.

Document History

September 1, 2019
Plastics — Polycarbonate sheets — Types, dimensions and characteristics
This document specifies the requirements for solid, flat extruded sheets of polycarbonate (PC) for general applications. It applies specifically to sheets made of poly(p,p′-isopropylidene-diphenyl...
EN ISO 11963
November 1, 2012
Plastics - Polycarbonate sheets - Types, dimensions and characteristics
This International Standard specifies the Requirements for solid, flat extruded sheets of polycarbonate (PC) for general applications. It applies specifically to sheets made of...
January 1, 1995
Plastics - Polycarbonate Sheets - Types, Dimensions and Characteristics
A description is not available for this item.

References

Advertisement