DOD - DSCC-DWG-13004

CAPACITORS, FIXED, GLASS DIELECTRIC, (AXIAL WIRE-LEAD TERMINALS)

inactive
Buy Now
Organization: DOD
Publication Date: 11 December 2012
Status: inactive
Page Count: 8
scope:

This drawing describes the requirements for glass dielectric capacitors screened to MIL-PRF-23269. The capacitors described herein are possible replacements for MIL-PRF-23269/1 capacitors (see 6.4 and table II).

intended Use:

Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

CAPACITORS, FIXED, GLASS DIELECTRIC, (AXIAL WIRE-LEAD TERMINALS)
A description is not available for this item.
January 29, 2013
CAPACITORS, FIXED, GLASS DIELECTRIC, (AXIAL WIRE-LEAD TERMINALS)
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
DSCC-DWG-13004
December 11, 2012
CAPACITORS, FIXED, GLASS DIELECTRIC, (AXIAL WIRE-LEAD TERMINALS)
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...

References

Advertisement