ASTM International - ASTM D1636-99
Standard Specification for Allyl Molding Compounds
| Organization: | ASTM International |
| Publication Date: | 10 November 1999 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Other rubber and plastics products): | 83.140.99 |
scope:
1.1 This specification covers compression molding thermosetting compounds consisting of allyl resins that have been combined with filler, pigments, and dyes as required, to obtain specific properties desired.
1.2 The values stated in SI units are to be regarded as the standard. The values in parentheses are given for information only.
Note 1-The properties included in this specification are those required to identify the molding compounds covered. There may be other requirements necessary to identify particular characteristics. These will be added to the specification as their inclusion becomes generally desirable and the necessary test data and methods become available.
Document History