IEC TR 62271-306
High-voltage switchgear and controlgear – Part 306: Guide to IEC 62271-100, IEC 62271-1 and other IEC standards related to alternating current circuit-breakers
| Organization: | IEC |
| Publication Date: | 1 December 2012 |
| Status: | inactive |
| Page Count: | 902 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
scope:
This part of IEC 62271 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V.
NOTE While this technical report mainly addresses circuit-breakers, some clauses (e.g. Clause 5) apply to switchgear and controlgear.
This technical report addresses utility, consultant and industrial engineers who specify and apply high-voltage circuit-breakers, circuit-breaker development engineers, engineers in testing stations, and engineers who participate in standardization. It is intended to provide background information concerning the facts and figures in the standards and provide a basis for specification for high-voltage circuit-breakers. Thus, its scope will cover the explanation, interpretation and application of IEC 62271-100 and IEC 62271-1 as well as related standards and technical reports with respect to high-voltage circuit-breakers.
Rules for circuit-breakers with intentional non-simultaneity between the poles are covered by IEC 62271-302.
This technical report does not cover circuit-breakers intended for use on motive power units of electrical traction equipment; these are covered by the IEC 60077 series.
Generator circuit-breakers installed between generator and step-up transformer are not within the scope of this technical report.
This technical report does not cover self-tripping circuit-breakers with mechanical tripping devices or devices which cannot be made inoperative.
Disconnecting circuit-breakers are covered by IEC 62271-108.
By-pass switches in parallel with line series capacitors and their protective equipment are not within the scope of this technical report. These are covered by IEC 62271-109 and IEC 60143-2.
In addition, special applications (among others parallel switching, delayed current zero crossings) are treated in annexes to this document.
Document History