DSF/FprEN 13906-1
Cylindrical helical springs made from round wire and bar - Calculation and design - Part 1 : Compression springs
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 36 |
| ICS Code (Springs): | 21.160 |
scope:
This European Standard specifies the calculation and design of cold and hot coiled cylindrical helical compression springs with a linear characteristic, made from round wire and bar of constant diameter with values according to Table 1, and in respect of which the principal loading is applied in the direction of the spring axis.
Document History
July 25, 2013
Cylindrical helical springs made from round wire and bar - Calculation and design - Part 1 : Compression springs
This European Standard specifies the calculation and design of cold and hot coiled cylindrical helical compression springs with a linear characteristic, made from round wire and bar of constant...
DSF/FprEN 13906-1
Cylindrical helical springs made from round wire and bar - Calculation and design - Part 1 : Compression springs
This European Standard specifies the calculation and design of cold and hot coiled cylindrical helical compression springs with a linear characteristic, made from round wire and bar of constant...