DSF/prEN 124-5
Gully tops and manhole tops for vehicular and pedestrian areas - Part 5: Gully tops and manhole tops made of composite
| Organization: | DS |
| Status: | pending |
| Page Count: | 39 |
| ICS Code (Road equipment and installations): | 93.080.30 |
scope:
This document applies to manhole tops and gully tops with a clear opening up to and including 1000 mm for installation within areas subjected to pedestrian and/or vehicular traffic. It applies to manhole tops of classes A 15 to D 400 and to gully tops of classes A 15 to C 250 made of composite materials using suitably controlled automatic processes that produce a single structure and that do not contain multiple pieces bonded together. This standard applies to composite materials defined as composite A1, composite A2 and composite B. NOTE 1 Products manufacture by means of hand lay-up methods are outside the scope of the standard. NOTE 2 For applications at constant temperatures exceeding 150 ºC additional requirements may be necessary. This part 5 is not applicable in isolation but only in combination with prEN 124-1. This document does not apply ? for fillings installed on site, eg. concrete, paving blocks etc., ? for gratings as part of prefabricated drainage channels according to EN 1433, ? to floor and roof gullies in buildings which are specified in EN 1253 (all parts) and to surface boxes.
Document History