DSF/prEN 124-2

Gully tops and manhole tops for vehicular and pedestrian areas - Part 2: Gully tops and manhole tops made of cast iron

pending
Organization: DS
Status: pending
Page Count: 32
ICS Code (Road equipment and installations): 93.080.30
scope:

This document applies to gully tops and manhole tops with a clear opening up to and including 1 000 mm for installation within areas subjected to pedestrian and/or vehicular traffic. It applies for manhole tops and gully tops of classes A 15 to F 900 made of flake graphite cast iron and spheroidal graphite cast iron whether in combination with concrete or not. This document is not applicable in isolation but only in combination with prEN 124-1. This document does not apply ? for fillings installed on site, eg. concrete, paving blocks etc., ? for gratings as part of prefabricated drainage channels according to EN 1433, ? to floor and roof gullies in buildings which are specified in EN 1253 (all parts) and to surface boxes.

Document History

June 18, 2015
Gully tops and manhole tops for vehicular and pedestrian areas - Part 2: Gully tops and manhole tops made of cast iron
This European Standard is applicable to gully tops and manhole tops made of flake graphite cast iron and/or spheroidal graphite cast iron whether in combination with concrete or not, with a clear...
DSF/prEN 124-2
Gully tops and manhole tops for vehicular and pedestrian areas - Part 2: Gully tops and manhole tops made of cast iron
This document applies to gully tops and manhole tops with a clear opening up to and including 1 000 mm for installation within areas subjected to pedestrian and/or vehicular traffic. It applies for...
Advertisement