DS/ISO/IEC 26300/Amd 1
Information technology - Open Document Format for Office Applications (OpenDocument) v1.0 - AMENDMENT 1: Open Document Format for Office Applications (OpenDocument) v1.1
| Organization: | DS |
| Publication Date: | 5 December 2012 |
| Status: | inactive |
| Page Count: | 110 |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
scope:
This document defines an XML schema for office applications and its semantics. The schema is suitable for office documents, including text documents, spreadsheets, charts and graphical documents like drawings or presentations, but is not restricted to these kinds of documents. The schema provides for high-level information suitable for editing documents. It defines suitable XML structures for office documents and is friendly to transformations using XSLT or similar XMLbased tools. Chapter 1 contains the introduction to the OpenDocument format. The structure of documents that conform to the OpenDocument specification is explained in chapter 2. Chapter 3 described the meta information that can be contained in such documents. Chapters 4 and 5 describe their text and paragraph content. Text Fields are described in chapter 6, text indices in chapter 7. Chapter 8 describes the table content of a document in OpenDocument format, chapter 9 its graphical content, chapter 10 its chart content, and chapter 11 its form content. Content that is common to all documents is described in chapter 12. The integration of SMIL animation markup into the OpenDocument schema is described in chapter 13. Chapter 14 explains style information content, chapter 15 specifies formatting properties that are can be used within styles. The data types used by the OpenDocument schema are described in chapter 16. The OpenDocument format makes use of a package concept. These packages are described in chapter 17.
Document History