DSF/FprEN 13732
Food processing machinery - Bulk milk coolers on farms - Requirements for performance, safety and hygiene
| Organization: | DS |
| Status: | inactive |
| Page Count: | 75 |
| ICS Code (Livestock buildings, installations and equipment): | 65.040.10 |
| ICS Code (Plants and equipment for the food industry): | 67.260 |
scope:
1.1 This European Standard specifies requirements for design, performance, safety and hygiene of refrigerated bulk milk coolers and the related methods of test. This standard deals with all significant hazards, hazardous situations and events relevant to bulk milk coolers on farm, when they are used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). It applies to refrigerated bulk milk tanks with air cooled condensing units and automatic control intended for installation on farms or at milk collecting points. It applies to tanks for two milkings (24 h), four milkings (48 h) and six milkings (72 h), in which the cooling takes place totally (non-pre-cooled milk) or partially (in case of pre-cooled milk) within the tank. Performance requirements in 5.5.1.2.1 and 5.5.1.2.2 do not apply to tanks in combination with instant cooling or in association with a continuous system of milking (e.g. milking with robot). 1.2 This European Standard does not cover: ? mobile tanks; ? tanks intended to be tilted for drainage; ? equipment for delivering the milk to the tank; ? equipment for pre-cooling or instant cooling of the milk; ? the hazards due to the use of other energy than electrical energy; ? pression aspect of vacuum tanks. 1.3 Noise is not considered to be a significant hazard, but a relevant one for bulk milk coolers. This standard therefore includes information in 7.1 and in Annex A concerning the manufacturer's declaration of the noise emission level of the cooler. 1.4 This standard does not cover the calibration requirements for the tank to be used as a system for payment purpose. 1.5 This standard is not applicable to bulk milk coolers on farm which are manufactured before the date of its publication as EN.
Document History