ISO/IEC 14165-243
Information technology – Fibre channel – Part 243: Fibre channel backbone-3 (FC-BB-3)
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 December 2012 |
| Status: | active |
| Page Count: | 150 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This part of ISO/IEC 14165-243 consists of four distinct Fibre Channel mappings resulting in the following four models:
- FC-BB-3_ATM (FC over ATM backbone network)
- FC-BB-3_SONET (FC over SONET backbone network)
- FC-BB-3_IP (FC over TCP/IP backbone network)
- FC-BB-3_GFPT (FC over SONET/SDH/OTN/PDH backbone network using GFPT adaptation)
Document History
ISO/IEC 14165-243
December 1, 2012
Information technology – Fibre channel – Part 243: Fibre channel backbone-3 (FC-BB-3)
This part of ISO/IEC 14165-243 consists of four distinct Fibre Channel mappings resulting in the following four models:
– FC-BB-3_ATM (FC over ATM backbone network)
– FC-BB-3_SONET (FC over SONET...