ASD-STAN PREN 4720
Aerospace series Steel X4CrNiMo16-5-1 (1.4418) Air melted and electroslag remelted (ESR) Hardened and tempered Bar De ≤ 200 mm 1 150 MPa ≤ Rm ≤ 1 300 MPa
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 December 2012 |
| Status: | active |
| Page Count: | 7 |
scope:
This standard specifies the requirements relating to:
Steel X4CrNiMo16-5-1 (1.4418)
Air melted and electroslag remelted (ESR)
Hardened and tempered
Bar
De < 200 mm
1 150 MPa < Rm < 1 300 MPa
for aerospace applications.
NOTE Other common designation: AIR: Z 8 CND 17-04.
Document History
ASD-STAN PREN 4720
December 1, 2012
Aerospace series Steel X4CrNiMo16-5-1 (1.4418) Air melted and electroslag remelted (ESR) Hardened and tempered Bar De ≤ 200 mm 1 150 MPa ≤ Rm ≤ 1 300 MPa
This standard specifies the requirements relating to:
Steel X4CrNiMo16-5-1 (1.4418)
Air melted and electroslag remelted (ESR)
Hardened and tempered
Bar
De < 200 mm
1 150 MPa < Rm < 1 300 MPa...