DNVGL - DNV-OS-B101

Metallic Materials

inactive
Buy Now
Organization: DNVGL
Publication Date: 1 October 2012
Status: inactive
Page Count: 61
scope:

This section specifies the requirements for weldable normal strength, high strength and extra high strength hot rolled structural steel plates and sections. These requirements are also applicable to seamless steel pipes intended for structural application.

The requirements are applicable to steel products with a thickness not exceeding 150 mm. For thickness greater than 150 mm, deviations from these requirements may be applied as necessary after special consideration and agreement in each case.

Steels differing from these requirements in chemical composition, deoxidation practice, condition of supply and mechanical properties may be acceptable, provided that they are specially considered and demonstrated to be suitable (e.g. seamless and welded steel pipes produced according to recognised standards).

Document History

July 1, 2023
Metallic materials
The standard has been written for general world-wide application. Governmental regulations may include requirements in excess of the provisions by this standard depending on the size, type, location...
July 1, 2023
Metallic materials
The standard has been written for general world-wide application. Governmental regulations may include requirements in excess of the provisions by this standard depending on the size, type, location...
July 1, 2021
Metallic materials
The standard has been written for general world-wide application. Governmental regulations may include requirements in excess of the provisions by this standard depending on the size, type, location...
July 1, 2020
Metallic materials
The standard has been written for general world-wide application. Governmental regulations may include requirements in excess of the provisions by this standard depending on the size, type, location...
July 1, 2019
Metallic Materials
The standard has been written for general world-wide application. Governmental regulations may include requirements in excess of the provisions by this standard depending on the size, type, location...
July 1, 2018
Metallic Materials
The standard has been written for general world-wide application. Governmental regulations may include requirements in excess of the provisions by this standard depending on the size, type, location...
January 1, 2018
Metallic Materials
The standard has been written for general world-wide application. Governmental regulations may include requirements in excess of the provisions by this standard depending on the size, type, location...
July 1, 2017
Metallic Materials
The standard has been written for general world-wide application. Governmental regulations may include requirements in excess of the provisions by this standard depending on the size, type, location...
July 1, 2015
Metallic Materials
A description is not available for this item.
July 1, 2015
Metallic Materials
A description is not available for this item.
DNV-OS-B101
October 1, 2012
Metallic Materials
This section specifies the requirements for weldable normal strength, high strength and extra high strength hot rolled structural steel plates and sections. These requirements are also applicable to...
April 1, 2009
METALLIC MATERIALS
Scope and application The requirements are applicable to: — rolled steel for structural applications — steel tubes and pipes — forgings and castings — wrought aluminium alloys. Requirements for...
October 1, 2008
METALLIC MATERIALS
A description is not available for this item.
January 1, 2001
Matallic Materials
A description is not available for this item.

References

Advertisement