FORD WSE-M2D418-A

SILICONE (VMQ) RUBBER, HIGH TEMPERATUE RESISTANT, LONG LIFE GROMMET ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 28 November 2012
Status: active
Page Count: 3
scope:

The material defined by this specification is a low modulus silicone rubber with excellent compression set, suitable for long-term, high temperature service conditions.

Document History

FORD WSE-M2D418-A
November 28, 2012
SILICONE (VMQ) RUBBER, HIGH TEMPERATUE RESISTANT, LONG LIFE GROMMET ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a low modulus silicone rubber with excellent compression set, suitable for long-term, high temperature service conditions.
September 20, 2004
SILICONE (VMQ) RUBBER, HIGH TEMPERATUE RESISTANT, LONG LIFE GROMMET ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a low modulus silicone rubber with excellent compression set, suitable for long-term, high temperature service conditions.
April 3, 1991
SILICONE (VMQ) RUBBER, HIGH TEMPERATUE RESISTANT, LONG LIFE GROMMET
1. SCOPE The material defined by this specification is a low modulus silicone rubber with excellent compression set, suitable for long-term, high temperature service conditions.

References

Advertisement