DIN ISO 22935-2

Milk and milk products - Sensory analysis - Part 2: Recommended methods for sensory evaluation (ISO 22935-2:2009)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2012
Status: active
Page Count: 27
ICS Code (Sensory analysis): 67.240
ICS Code (Milk and milk products in general): 67.100.01
scope:

This part of ISO 22935!IDF 99 specifies recommended methods for the sensory evaluation of specific milk and milk products. It specifies criteria for the sampling and preparation of samples and the assessment of the samples.

This part of ISO 22935!IDF 99 is suitable for application in conjunction with the sensory methodologies outlined in ISO 22935-1!IDF 99-1 and other ISO or IDF sensory methodologies for specific situations and products.

NOTE In addition to terms used in English and French, two of the three official ISO languages, Annex A gives equivalent terms in German and Spanish; these are published under the responsibility of the member bodies for Germany (DIN) and Spain (AENOR), respectively, and are given for information only. Only the terms given in the official languages can be considered as ISO terms.

Document History

DIN ISO 22935-2
December 1, 2012
Milk and milk products - Sensory analysis - Part 2: Recommended methods for sensory evaluation (ISO 22935-2:2009)
This part of ISO 22935!IDF 99 specifies recommended methods for the sensory evaluation of specific milk and milk products. It specifies criteria for the sampling and preparation of samples and the...

References

Advertisement