DIN ISO 16000-3
Indoor air - Part 3: Determination of formaldehyde and other carbonyl compounds in indoor air and test chamber air - Active sampling method (ISO 16000-3:2011)
| Organization: | DIN |
| Publication Date: | 1 January 2013 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Ambient atmospheres): | 13.040.20 |
scope:
This part of ISO 16000 specifies a determination of formaldehyde (HCHO) and other carbonyl compounds (aldehydes and ketones)1 in air. The method is specific to formaldehyde but, with modification, at least 12 other aromatic as well as saturated and unsaturated aliphatic carbonyl compounds can be detected and quantified. It is suitable for determination of formaldehyde and other carbonyl compounds in the approximate concentration range 1 μg/m3 to 1 mg/m3. The sampling method gives a time-weighted average (TWA) sample. It can be used for long-term (1 h to 24 h) or short-term (5 min to 60 min) sampling of air for formaldehyde.
This part of ISO 16000 specifies a sampling and analysis
procedure for formaldehyde and other carbonyl compounds that
involves collection from air on to adsorbent cartridges coated with
2,4-dinitrophenylhyd
1) Instead of systematic IUPAC nomenclature, traditional names are used in this part of ISO 16000. Some equivalent names are:
acetaldehyde: ethanal
acetone: 2-propanone
butyraldehyde: butanal
capronaldehyde: hexanal
formaldehyde: methanal
isovaleraldehyde: 3-methylbutanal
propionaldehyde: propanal
m-tolualdehyde: 3-methylbenzaldehyde
o -tolualdehyde: 2-methylbenzaldehyde
p -tolualdehyde: 4-methylbenzaldehyde
valeraldehyde: pentanal
Document History