DIN EN 10071

Chemical analysis of ferrous materials - Determination of manganese in steels and irons - Electrometric titration method

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2013
Status: active
Page Count: 10
ICS Code (Chemical analysis of metals): 77.040.30
scope:

This European Standard specifies an electrometric titration method for the determination of manganese in steels and irons.

The method is applicable to unalloyed, low alloy or alloyed steels and to irons with manganese contents greater than or equal to 0,5 % (m/m).

Document History

DIN EN 10071
January 1, 2013
Chemical analysis of ferrous materials - Determination of manganese in steels and irons - Electrometric titration method
This European Standard specifies an electrometric titration method for the determination of manganese in steels and irons. The method is applicable to unalloyed, low alloy or alloyed steels and to...
April 1, 1990
Chemical analysis of ferrous materials; determination of manganese in steel and iron; electrometric titration method (English version of DIN EN 10071)
A description is not available for this item.

References

Advertisement