DIN ISO 16000-28

Indoor air - Part 28: Determination of odour emissions from building products using test chambers (ISO 16000-28:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2012
Status: active
Page Count: 46
ICS Code (Ambient atmospheres): 13.040.20
scope:

This part of ISO 16000 specifies a laboratory test method using test chambers defined in ISO 16000-9 and evaluation procedures for the determination of odours emitted from newly produced building products under defined climate conditions. The method can also, in principle, be applied to aged products. This part of ISO 16000 is applicable to various test chambers used for the determination of emissions from building products.

NOTE This part of ISO 16000 can also be used for other products or materials.

Sampling, transport and storage of materials under test, as well as preparation of test specimens are described in ISO 16000-11.

Document History

November 1, 2021
Indoor air - Part 28: Determination of odour emissions from building products using test chambers (ISO 16000-28:2020)
A description is not available for this item.
December 1, 2019
Indoor air - Part 28: Determination of odour emissions from building products using test chambers (ISO/DIS 16000-28:2019); Text in German and English
A description is not available for this item.
DIN ISO 16000-28
December 1, 2012
Indoor air - Part 28: Determination of odour emissions from building products using test chambers (ISO 16000-28:2012)
This part of ISO 16000 specifies a laboratory test method using test chambers defined in ISO 16000-9 and evaluation procedures for the determination of odours emitted from newly produced building...

References

Advertisement