DIN EN 16257
Tanks for the transport of dangerous goods - Service equipment - Footvalve sizes other than 100 mm dia (nom)
| Organization: | DIN |
| Publication Date: | 1 December 2012 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Vessels and containers mounted on vehicles): | 23.020.20 |
scope:
This European Standard is applicable to non-pressure balanced and pressure balanced footvalves intended for loading and unloading and specifies the performance requirements, critical dimensions and tests necessary to verify the compliance of the equipment with this standard.
Footvalves covered by this European standard are unsuitable for use in applications where the product velocity exceeds 5 m/sec
The equipment specified by this standard is suitable for use with liquid petroleum products and other dangerous substances of Class 3 of ADR - European Agreement concerning the International Carriage of Dangerous Goods by Road - (flammable liquids) which have a vapour pressure not exceeding 110 kPa at 50 °C and petrol, and which have no sub-classification as toxic or corrosive.
Document History