DIN EN 13508-1

Investigation and assessment of drain and sewer systems outside buildings - Part 1: General requirements

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2013
Status: active
Page Count: 37
ICS Code (External sewage systems): 93.030
scope:

This European Standard is applicable to the investigation and assessment of drain and sewer systems outside buildings. It is applicable to drain and sewer systems, which operate essentially under gravity, from the point where the sewage leaves a building or roof drainage system, or enters a road gully, to the point where it is discharged into a treatment works or receiving water. Drains and sewers below buildings are included provided that they do not form part of the drainage system of the building.

This part of this European Standard specifies general requirements for the investigation and assessment of drain and sewer systems outside buildings.

Document History

DIN EN 13508-1
January 1, 2013
Investigation and assessment of drain and sewer systems outside buildings - Part 1: General requirements
This European Standard is applicable to the investigation and assessment of drain and sewer systems outside buildings. It is applicable to drain and sewer systems, which operate essentially under...
February 1, 2004
Condition of drain and sewer systems outside buildings - Part 1: General requirements
A description is not available for this item.

References

Advertisement