DIN EN 61158-4-11

Industrial communication networks - Fieldbus specifications - Part 4-11: Data-link layer protocol specification - Type 11 elements (IEC 61158-4-11:2010); English version EN 61158-4-11:2012, only on CD-ROM

inactive
Buy Now
Organization: DIN
Publication Date: 1 January 2013
Status: inactive
Page Count: 138
ICS Code (Microprocessor systems): 35.160
ICS Code (Data link layer): 35.100.20
scope:

General

The data-link layer provides basic time-critical messaging communications between devices in an automation environment.

This protocol provides communication opportunities to all participating data-link entities

a) in a synchronously-starting cyclic manner, according to a pre-established schedule, and

b) in a cyclic or acyclic asynchronous manner, as requested each cycle by each of those data-link entities.

Thus this protocol can be characterized as one which provides cyclic and acyclic access asynchronously but with a synchronous restart of each cycle.

Specifications

This standard specifies

a) procedures for the timely transfer of data and control information from one data-link user entity to a peer user entity, and among the data-link entities forming the distributed data-link service provider;

b) procedures for giving communications opportunities to all participating DL-entities, sequentially and in a cyclic manner for deterministic and synchronized transfer at cyclic intervals up to one millisecond;

c) procedures for giving communication opportunities available for time-critical data transmission together with non-time-critical data transmission without prejudice to the time-critical data transmission; d) procedures for giving cyclic and acyclic communication opportunities for time-critical data transmission with prioritized access;

e) procedures for giving communication opportunities based on standard ISO/IEC 8802-3 medium access control, with provisions for nodes to be added or removed during normal operation;

f) the structure of the fieldbus DLPDUs used for the transfer of data and control information by the protocol of this standard, and their representation as physical interface data units.

Procedures

The procedures are defined in terms of

a) the interactions between peer DL-entities (DLEs) through the exchange of fieldbus DLPDUs;

b) the interactions between a DL-service (DLS) provider and a DLS-user in the same system through the exchange of DLS primitives;

c) the interactions between a DLS-provider and a Ph-service provider in the same system through the exchange of Ph-service primitives.

Applicability

These procedures are applicable to instances of communication between systems which support time-critical communications services within the data-link layer of the OSI or fieldbus reference models, and which require the ability to interconnect in an open systems interconnection environment.

Profiles provide a simple multi-attribute means of summarizing an implementation's capabilities, and thus its applicability to various time-critical communications needs.

Conformance

This standard also specifies conformance requirements for systems implementing these procedures. This standard does not contain tests to demonstrate compliance with such requirements.

Document History

September 1, 2015
Industrial communication networks - Fieldbus specifications - Part 4-11: Data-link layer protocol specification - Type 11 elements (IEC 61158-4-11:2014); English version EN 61158-4-11:2014, only on CD-ROM
General The data-link layer provides basic time-critical messaging communications between devices in an automation environment. This protocol provides communication opportunities to all...
DIN EN 61158-4-11
January 1, 2013
Industrial communication networks - Fieldbus specifications - Part 4-11: Data-link layer protocol specification - Type 11 elements (IEC 61158-4-11:2010); English version EN 61158-4-11:2012, only on CD-ROM
General The data-link layer provides basic time-critical messaging communications between devices in an automation environment. This protocol provides communication opportunities to all...
September 1, 2008
Industrial communication networks - Fieldbus specifications - Part 4-11: Data-link layer protocol specification - Type 11 elements (IEC 61158-4-11:2007); English version EN 61158-4-11:2008, only on CD-ROM
A description is not available for this item.

References

Advertisement