DIN EN 14411

Ceramic tiles - Definitions, classification, characteristics, evaluation of conformity and marking

inactive
Buy Now
Organization: DIN
Publication Date: 1 December 2012
Status: inactive
Page Count: 82
ICS Code (Ceramic tiles): 91.100.23
scope:

This European Standard defines terms and specifies characteristics for ceramic tiles produced by extrusion and dry-pressing techniques, used for internal and/or external floorings (including stairs) and walls. Furthermore, it provides the level of requirements for these characteristics and references to the test methods applied (see Note) as well as provisions for evaluation of conformity and marking.

NOTE The series of standards EN ISO 10545 describe the test procedures required to determine most of the product characteristics listed in this European Standard. The series is divided into 16 parts, each describing a specific test procedure or related matter.

This European Standard does not cover:

- ceramic tiles made by processes other than extrusion or dry-pressing;

- dry-pressed unglazed ceramic tiles with water absorption greater than 10 %;

- ceramic tiles used for floorings on external road finishes;

- ceramic tiles used in ceiling finishes or suspended ceilings.

Document History

December 1, 2016
Ceramic tiles - Definition, classification, characteristics, assessment and verification of constancy of performance and marking
A description is not available for this item.
January 1, 2016
Ceramic tiles - Definition, classification, characteristics, evaluation of conformity and marking; German and English version FprEN 14411:2015
A description is not available for this item.
DIN EN 14411
December 1, 2012
Ceramic tiles - Definitions, classification, characteristics, evaluation of conformity and marking
This European Standard defines terms and specifies characteristics for ceramic tiles produced by extrusion and dry-pressing techniques, used for internal and/or external floorings (including stairs)...
March 1, 2007
Ceramic tiles - Definitions, classification, characteristics and marking
A description is not available for this item.
March 1, 2004
Ceramic tiles - Definitions, classification, characteristics and marking (ISO 13006:1998, modified)
A description is not available for this item.

References

Advertisement