DIN EN 61158-3-22

Industrial communication networks - Fieldbus specifications - Part 3-22: Data-link layer service definition - Type 22 elements (IEC 61158-3-22:2010); English version EN 61158-3-22:2012, only on CD-ROM

inactive
Buy Now
Organization: DIN
Publication Date: 1 January 2013
Status: inactive
Page Count: 39
ICS Code (Microprocessor systems): 35.160
ICS Code (Data link layer): 35.100.20
scope:

Overview

This part of IEC 61158 provides common elements for basic time-critical messaging communications between devices in an automation environment. The term "time-critical" is used to represent the presence of a time-window, within which one or more specified actions are required to be completed with some defined level of certainty. Failure to complete specified actions within the time window risks failure of the applications requesting the actions, with attendant risk to equipment, plant and possibly human life.

This standard defines in an abstract way the externally visible service provided by the Type 22 fieldbus datalink layer in terms of:

a) the primitive actions and events of the service;

b) the parameters associated with each primitive action and event, and the form which they take; and

c) the interrelationship between these actions and events, and their valid sequences.

The purpose of this standard is to define the services provided to:

• the Type 22 fieldbus application layer at the boundary between the application and data-link layers of the fieldbus reference model; and

• systems management at the boundary between the data-link layer and systems management of the fieldbus reference model.

Specifications

The principal objective of this standard is to specify the characteristics of conceptual data-link layer services suitable for time-critical communications, and thus supplement the OSI Basic Reference Model in guiding the development of data-link protocols for time-critical communications. A secondary objective is to provide migration paths from previously-existing industrial communications protocols.

This specification may be used as the basis for formal DL-Programming-Interfaces. Nevertheless, it is not a formal programming interface, and any such interface will need to address implementation issues not covered by this specification, including:

a) the sizes and octet ordering of various multi-octet service parameters; and

b) the correlation of paired request and confirm, or indication and response, primitives.

Conformance

This standard does not specify individual implementations or products, nor do they constrain the implementations of data-link entities within industrial automation systems.

There is no conformance of equipment to this data-link layer service definition standard. Instead, conformance is achieved through implementation of the corresponding data-link protocol that fulfils the Type 22 data-link layer services defined in this standard.

Document History

July 1, 2015
Industrial communication networks - Fieldbus specifications - Part 3-22: Data-link layer service definition - Type 22 elements (IEC 61158-3-22:2014); English version EN 61158-3-22:2014, only on CD-ROM
General This part of IEC 61158 provides common elements for basic time-critical messaging communications between devices in an automation environment. The term "time-critical" is used to represent...
DIN EN 61158-3-22
January 1, 2013
Industrial communication networks - Fieldbus specifications - Part 3-22: Data-link layer service definition - Type 22 elements (IEC 61158-3-22:2010); English version EN 61158-3-22:2012, only on CD-ROM
Overview This part of IEC 61158 provides common elements for basic time-critical messaging communications between devices in an automation environment. The term "time-critical" is used to represent...

References

Advertisement