DIN EN 16222
Cathodic protection of ship hulls
| Organization: | DIN |
| Publication Date: | 1 December 2012 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Corrosion of metals): | 77.060 |
| ICS Code (General standards related to shipbuilding and marine structures): | 47.020.01 |
scope:
General
This European Standard defines the general criteria and recommendations for cathodic protection of immersed external ship hulls and appurtenances.
This European Standard does not cover safety and environmental protection aspects associated with cathodic protection. Relevant national or international regulations and classification society requirements apply.
Structures
This European Standard covers the cathodic protection of the underwater hulls of ships, boats and other self propelled floating vessels generally used in seawater together with their appurtenances such as rudders, propellers, shafts and stabilisers.
It also covers the cathodic protection of thrusters, sea chests and water intakes (up to the first valve).
It does not cover the protection of internal surfaces such as ballast tanks.
It does not cover steel offshore floating structures which are covered in EN 13173.
Materials
This European Standard covers the cathodic protection of ship hulls fabricated principally from carbon manganese steels including appurtenances of other ferrous or non-ferrous alloys such as stainless steels and copper alloys, etc.
This European Standard applies to both coated and bare hulls; most hulls are coated.
The cathodic protection system should be designed to ensure that there is a complete control over any galvanic coupling.
This European Standard does not cover the cathodic protection of hulls principally made of other materials such as aluminium alloys, stainless steels or concrete.
Environment
This European Standard is applicable to the hull and appurtenances in seawater and all waters which could be found during a ship's world-wide deployment.
Document History