DLA - DSCC-VID-V62/12665
MICROCIRCUIT, LINEAR, 1 MHz TO 8 GHz, 70 dB LOGARITHMIC DETECTOR/CONTROLLER, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 12 December 2012 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This drawing documents the general requirements of a high performance 1 MHz to 8GHz, 70 dB logarithmic detector/controller microcircuit, with an operating temperature range of -55°C to +105°C.
Document History
October 10, 2018
MICROCIRCUIT, LINEAR, 1 MHz TO 8 GHz, 70 dB LOGARITHMIC DETECTOR/CONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
DSCC-VID-V62/12665
December 12, 2012
MICROCIRCUIT, LINEAR, 1 MHz TO 8 GHz, 70 dB LOGARITHMIC DETECTOR/CONTROLLER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 1 MHz to 8GHz, 70 dB logarithmic detector/controller microcircuit, with an operating temperature range of -55°C to +105°C.