ISO 7176-3
Wheelchairs - Part 3: Determination of effectiveness of brakes
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 December 2012 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Aids and adaptation for moving): | 11.180.10 |
scope:
This part of ISO 7176 specifies test methods for the measurement of the effectiveness of brakes of manual wheelchairs and electrically powered wheelchairs, including scooters, intended to carry one person, with a maximum speed not exceeding 15 km/h. It also specifies disclosure requirements for the manufacturer.
Document History
ISO 7176-3
December 15, 2012
Wheelchairs - Part 3: Determination of effectiveness of brakes
This part of ISO 7176 specifies test methods for the measurement of the effectiveness of brakes of manual wheelchairs and electrically powered wheelchairs, including scooters, intended to carry one...
April 15, 2003
Wheelchairs - Part 3: Determination of Effectiveness of Brakes
A description is not available for this item.
January 1, 1988
Wheelchairs - Part 3: Determination of Efficiency of Brakes
A description is not available for this item.