CENELEC - EN 50122-1

Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock

inactive
Organization: CENELEC
Publication Date: 1 January 2011
Status: inactive
Page Count: 86
ICS Code (Electric traction equipment): 29.280
scope:

This European Standard specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and/or d.c. traction systems and to any installations that can be endangered by the traction power supply system.

It also applies to all aspects of fixed installations that are necessary to ensure electrical safety during maintenance work within electric traction systems.

This European Standard applies to all new lines and to all major revisions to existing lines for the following electric traction systems:

a) railways;

b) guided mass transport systems such as

1) tramways,

2) elevated and underground railways,

3) mountain railways,

4) trolleybus systems, and

5) magnetically levitated systems, which use a contact line system,

c) material transportation systems.

This European Standard does not apply to:

d) mine traction systems in underground mines;

e) cranes, transportable platforms and similar transportation equipment on rails, temporary structures (e.g. exhibition structures) in so far as these are not supplied directly or via transformers from the contact line system and are not endangered by the traction power supply system;

f) suspended cable cars;

g) funicular railways.

This European Standard does not specify working rules for maintenance.

Document History

September 1, 2022
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock
This document specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with AC and/or DC traction systems and to any installations that can...
January 1, 2011
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock
This European Standard specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and/or d.c. traction systems and to any...
January 1, 2011
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock
This European Standard specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and/or d.c. traction systems and to any...
January 1, 2011
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock
This European Standard specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and/or d.c. traction systems and to any...
January 1, 2011
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock
This European Standard specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and/or d.c. traction systems and to any...
EN 50122-1
January 1, 2011
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock
This European Standard specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and/or d.c. traction systems and to any...
January 1, 2011
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock
This European Standard specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and/or d.c. traction systems and to any...
June 1, 1997
Railway applications - Fixed installations Part 1: Protective provisions relating to electrical safety and earthing
A description is not available for this item.
June 1, 1997
Railway Applications - Fixed Installations Part 1: Protective Provisions Relating to Electrical Safety and Earthing
A description is not available for this item.

References

Advertisement