DS/EN ISO 14403-1

Water quality - Determination of total cyanide and free cyanide using flow analysis (FIA and CFA) - Part 1: Method using flow injection analysis (FIA)

active, Most Current
Buy Now
Organization: DS
Publication Date: 6 September 2012
Status: active
Page Count: 30
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This part of ISO 14403 specifies methods for the determination of cyanide in various types of water (such as ground, drinking, surface, leachate, and waste water) with cyanide concentrations from 2 µg/l to 500 µg/l expressed as cyanide ions in the undiluted sample. The range of application can be changed by varying the operation conditions, e.g. by diluting the original sample or using a different injection volume. In this part of ISO 14403, a suitable mass concentration range from 20 µg/l to 200 µg/l is described. Seawater can be analysed with possible changes in sensitivity and adaptation of the reagent and calibration solutions to the salinity of the samples.

Document History

DS/EN ISO 14403-1
September 6, 2012
Water quality - Determination of total cyanide and free cyanide using flow analysis (FIA and CFA) - Part 1: Method using flow injection analysis (FIA)
This part of ISO 14403 specifies methods for the determination of cyanide in various types of water (such as ground, drinking, surface, leachate, and waste water) with cyanide concentrations from 2...
Water quality - Determination of total cyanide and free cyanide using flow analysis (FIA and CFA) - Part 1: Method with flow injection analysis (FIA) (ISO/DIS 14403-1:2009)
This part of ISO 14403 specifies methods for the determination of cyanide in various types of water (such as ground, drinking, surface, leachate, and waste water) with cyanide concentrations from 2...
Water quality - Determination of total cyanide and free cyanide using flow analysis (FIA and CFA) - Part 1: Method using flow injection analysis (FIA) (ISO/FDIS 14403-1:2012)
This part of ISO 14403 specifies methods for the determination of cyanide in various types of water (such as ground, drinking, surface, leachate, and waste water) with cyanide concentrations from 2...

References

Advertisement