DS/EN 61869-2

Instrument transformers - Part 2: Additional requirements for current transformers

active, Most Current
Buy Now
Organization: DS
Publication Date: 12 December 2012
Status: active
Page Count: 74
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

IEC 61869-2:2012 is applicable to newly manufactured inductive current transformers for use with electrical measuring instruments and/or electrical protective devices having rated frequencies from 15 Hz to 100 Hz. This International Standard is to be used in conjunction with, and is based on, IEC 61869-1:2007. This International Standard cancels and replaces the first edition of IEC 60044-1, published in 1996, and its Amendment 1 (2000) and Amendment 2 (2002), and the first edition of IEC 60044-6, published in 1992. Additionally it introduces technical innovations in the standardization and adaptation of the requirements for current transformers for transient performance.

Document History

DS/EN 61869-2
December 12, 2012
Instrument transformers - Part 2: Additional requirements for current transformers
IEC 61869-2:2012 is applicable to newly manufactured inductive current transformers for use with electrical measuring instruments and/or electrical protective devices having rated frequencies from 15...
Instrument transformers -- Part 2: Current transformers
This part of IEC 61869 is applicable to newly manufactured magnetic current transformers for use with electrical measuring instruments or/and electrical protective devices having rated frequencies...
Instrument transformers -- Part 2: Current transformers
A description is not available for this item.
Advertisement