DSF/ISO/DIS 500-1
Agricultural tractors - Rear-mounted power take-off types 1, 2, 3 and 4 - Part 1: General specifications, safety requirements, dimensions for master shield and clearance zone
inactive, Most Current
| Organization: | DS |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Agricultural tractors and trailed vehicles): | 65.060.10 |
scope:
This part of ISO 500 give general specifications, including speeds, safety requirements, the dimensions for master shield and clearance zones for rear-mounted power take-offs (PTO's) of types 1, 2, 3 and 4 on agricultural tractors with a track setting of more than 1150 mm (those with track setting width of 1150 mm or less are covered in ISO 500-2).
Document History
DSF/ISO/DIS 500-1
Agricultural tractors - Rear-mounted power take-off types 1, 2, 3 and 4 - Part 1: General specifications, safety requirements, dimensions for master shield and clearance zone
This part of ISO 500 give general specifications, including speeds, safety requirements, the dimensions for master shield and clearance zones for rear-mounted power take-offs (PTO's) of types 1, 2, 3...