DSF/EN 60335-2-70/FprA2

Household and similar electrical appliances - Safety -- Part 2-70: Particular requirements for milking machines

pending
Organization: DS
Status: pending
Page Count: 6
ICS Code (Livestock buildings, installations and equipment): 65.040.10
scope:

Deals with milking machines for milking farm animals, for use in stalls or in the open. Examples are bucket and direct-to-can milking machines, milking pipeline machines, recorder milking machines. The rated voltage is less than 250 V for single-phase operation and 480 V for other operations.

Document History

July 1, 2019
Household and similar electrical appliances – Safety – Part 2-70: Particular requirements for milking machines
Deals with milking machines for milking farm animals, for use in stalls or in the open. Examples are bucket and direct-to-can milking machines, milking pipeline machines, recorder milking machines....
July 12, 2007
Household and similar electrical appliances - Safety - Part 2-70: Particular requirements for milking machines
Deals with milking machines for milking farm animals, for use in stalls or in the open. Examples are bucket and direct-to-can milking machines, milking pipeline machines, recorder milking machines....
June 20, 2003
Household and similar electrical appliances - Safety - Part 2-70: Particular requirements for milking machines
This standard deals with the safety of milking machines, to be used in stalls and in the open, that are designed for milking farm animals, such as cows, the rated voltage of the milking machine being...
March 28, 1996
Safety of household and similar electrical appliances - Part 2: Particular requirements for milking machines
Deals with the safety of milking machines to be used in stalls and in the open, which are designed for milking farm animals such as cows. The rated voltage of the milking machines is not more than...
DSF/EN 60335-2-70/FprA2
Household and similar electrical appliances - Safety -- Part 2-70: Particular requirements for milking machines
Deals with milking machines for milking farm animals, for use in stalls or in the open. Examples are bucket and direct-to-can milking machines, milking pipeline machines, recorder milking machines....
Household and similar electrical appliances - Safety - Part 2-70: Particular requirements for milking machines
This standard deals with the safety of milking machines, to be used in stalls and in the open, that are designed for milking farm animals, such as cows, the rated voltage of the milking machine being...
Advertisement