DS/EN 1254-6

Copper and copper alloys – Plumbing fittings – Part 6: Fittings with push-fit ends

active, Most Current
Buy Now
Organization: DS
Publication Date: 29 November 2012
Status: active
Page Count: 50
ICS Code (Metal fittings): 23.040.40
scope:

This European Standard specifies materials and test requirements for fittings of copper and copper alloys. This part of EN 1254 specifies push-fit end connections with or without plating or coating in the size range 6 mm to 54 mm for the purpose of joining tubes of copper, plated copper, multilayer pipes and plastics pipes, intended for use in hot or cold or combined hot and cold water systems, heating and cooling. Permissible operating temperatures and maximum operating pressures are also established. Fittings may comprise a combination of end types, specified in this standard, EN 1254, or other standards. The standard establishes a designation system for the fittings. This European Standard is applicable to push-fit fittings for joining one or more of the following tubes or pipes: -Copper tubes to EN 1057; -PE-X pipes to EN ISO 15875-2; -PB pipes to EN ISO 15876-2; -PP pipes to EN ISO 15874-2. -Multilayer pipes to EN ISO 21003-2. Fittings may be suitable for joining other tubes and pipes provided the push-fit joint with the specified tube or pipe meets the requirements of this standard.

Document History

June 1, 2021
Copper and copper alloys – Plumbing fittings – Part 6: Push-fit fittings for use with metallic tubes, plastics and multilayer pipes
This document specifies product characteristics, assessment methods, compliance criteria of test results and a designation system for push-fit fittings for the purpose of joining tubes of copper,...
DS/EN 1254-6
November 29, 2012
Copper and copper alloys – Plumbing fittings – Part 6: Fittings with push-fit ends
This European Standard specifies materials and test requirements for fittings of copper and copper alloys. This part of EN 1254 specifies push-fit end connections with or without plating or coating...
Copper and copper alloys - Plumbing fittings - Part 6: Fittings with push-fit ends
This European Standard specifies materials and test requirements for fittings of copper and copper alloys. This part of EN 1254 specifies push-fit end connections with or without plating or coating...
Copper and copper alloys - Plumbing fittings - Part 6: Fittings with push-fit ends
This European Standard specifies materials and test requirements for fittings of copper and copper alloys. This part of EN 1254 specifies push-fit end connections with or without plating or coating...
Advertisement