BSI - BS EN 50181
Plug-In Type Bushings Above 1 kV Up to 36 kV and from 250 A to 1.25 kA for Equipment Other Than Liquid Filled Transformers
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 15 July 1999 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Bushings): | 29.080.20 |
Document History
August 31, 2010
Plug-in type bushings above 1 kV up to 52 kV and from 250 A to 2,50 kA for equipment other than liquid filled transformers
A description is not available for this item.
BS EN 50181
July 15, 1999
Plug-In Type Bushings Above 1 kV Up to 36 kV and from 250 A to 1.25 kA for Equipment Other Than Liquid Filled Transformers
A description is not available for this item.