DSF/prEN 14462 rev
Surface treatment equipment - Noise test code for surface treatment equipment including its ancillary handling equipment - Accuracy grades 2 and 3
| Organization: | DS |
| Status: | pending |
| Page Count: | 33 |
| ICS Code (Noise emitted by machines and equipment): | 17.140.20 |
| ICS Code (Surface treatment and coating in general): | 25.220.01 |
scope:
This European Standard specifies standardised conditions for the determination, declaration and verification of airborne noise emission of the following surface treatment equipment:
- machinery for cleaning and pre-treatment of industrial item surfaces (see EN 12921-1, EN 12921-2, EN 12921-3, EN 12921-4);
- machinery for the supply and/or circulation of coating materials under pressure (see EN 12621, EN 12757-1);
- atomising and spraying equipment for coating materials (see EN 1953, EN 50050-1, EN 50050-2, EN 50050-3, EN 50059, EN 50176, EN 50177, EN 50348);
- coating plants (see EN 12215, EN 12581, EN 12981, EN 13355, EN 50223);
- dryers, ovens and evaporating equipment (see EN 1539);
- thermal cleaning plants (incinerators) for exhaust gas from surface treatment plants (see EN 12753);
- dry-ice blasting equipment.
For the above surface treatment machinery, this European Standard gives provisions for the determination of
- emission sound pressure levels at workstations and/or other specified positions and
- sound power levels.
This European Standard specifies noise emission measurement methods, installation/mountin
Document History