DSF/FprEN 13374

Temporary edge systems - Product specification - Test methods

inactive
Organization: DS
Status: inactive
Page Count: 33
ICS Code (Construction equipment): 91.220
ICS Code (Other protective equipment): 13.340.99
scope:

This European Standard specifies the requirements and test methods for temporary edge protection systems for use during construction or maintenance of buildings and other structures. This standard applies to edge protection systems for flat and inclined surfaces and specifies the requirements for three classes of temporary edge protection. For edge protection systems with an arrest function (e.g. falling or sliding down a sloping roof) this standard specifies requirements for energy absorption. This standard includes edge protection systems, some of which are fixed to the structure and others, which rely on gravity and friction on flat surfaces. This standard does not provide requirements for edge protection systems intended for: - Protection against impact from vehicles or from other mobile equipment, - Protection from sliding down of bulk loose materials, snow etc, - Protection of areas accessible to the public. This standard does not apply to side protection on scaffolds according to EN 12811-1 and EN 1004. NOTE This does not prevent these systems to be used on temporary structures, or enhance the protection provided on scaffolds defined under EN 12811-1 or EN 1004. If this is intended, additional testing will be carried out.

Document History

January 2, 2019
Temporary edge protection systems – Product specification – Test methods
A description is not available for this item.
May 22, 2013
Temporary edge protection systems – Product specification – Test methods
This European Standard specifies the requirements and test methods for temporary edge protection systems for use during construction or maintenance of buildings and other structures. This standard...
July 9, 2004
Temporary edge protection systems - Product specification, test methods
This European Standard specifies the performance requirements and test methods for temporary edge protection systems for use during the construction or maintenance of buildings and other structures.
Temporary edge protection systems – Product specification – Test methods
This document specifies the requirements and test methods for temporary edge protection systems for use during construction or maintenance of buildings and other structures. This document applies to...
Temporary edge protection systems – Product specification – Test methods
This document specifies the requirements and test methods for temporary edge protection systems for use during construction or maintenance of buildings and other structures. This document applies to...
DSF/FprEN 13374
Temporary edge systems - Product specification - Test methods
This European Standard specifies the requirements and test methods for temporary edge protection systems for use during construction or maintenance of buildings and other structures. This standard...
Temporary edge protection systems - Product specification - Test methods
This European Standard specifies the requirements and test methods for temporary edge protection systems for use during construction or maintenance of buildings and other structures. This standard...
Advertisement