ISO 603-18
Bonded abrasive products - Dimensions - Part 18: Grinding wheels for flat glass edge grinding machines
| Organization: | ISO |
| Publication Date: | 15 January 2013 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Abrasives): | 25.100.70 |
scope:
This part of ISO 603 specifies the shapes, dimensions and limit deviations, in millimeters, of grinding wheels for flat glass edge grinding machines.
This type of bonded abrasive wheel is intended to be used to be used on stationary machines where the position of the grinding wheel is fixed and the work piece is guided by hand or guided mechanically, or on a stationary machine where the grinding wheel is guided mechanically and the work piece is fixed. The common maximum operating speed, vs, for this type of bonded abrasive product is vs < 50 m/s
Document History