ISO/IEC 22536
Information technology - Telecommunications and information exchange between systems - Near Field Communication Interface and Protocol (NFCIP-1) - RF interface test methods
| Organization: | ISO |
| Publication Date: | 15 January 2013 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Open systems interconnection in general): | 35.100.01 |
scope:
This International Standard is part of a suite of standards that specify tests for ISO/IEC 18092. It defines test methods for the RF-interface. This International Standard specifies RF-test methods for NFCIP-1 devices with antennas fitting within the rectangular area of 50 mm by 40 mm.
This test standard, the first of two parts, specifies compliance tests for the RF interface of ISO/IEC 18092 devices. The companion test standard ISO/IEC 23917 specifies protocol tests for ISO/IEC 18092.
Document History