AENOR - UNE-EN 60317-56
Specifications for particular types of winding wires - Part 56: Solderable fully insulated (FIW) zero-defect polyurethane enamelled round copper wire with nominal conductor diameter of 0,040 mm to 1,600 mm, class 180
inactive, Most Current
| Organization: | AENOR |
| Publication Date: | 26 December 2012 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Wires): | 29.060.10 |
Document History
February 28, 2018
Specifications for particular types of winding wires - Part 56: Solderable fully insulated (FIW) zero-defect polyurethane enamelled round copper wire, class 180
A description is not available for this item.
UNE-EN 60317-56
December 26, 2012
Specifications for particular types of winding wires - Part 56: Solderable fully insulated (FIW) zero-defect polyurethane enamelled round copper wire with nominal conductor diameter of 0,040 mm to 1,600 mm, class 180
A description is not available for this item.