SNV - SN EN 12457-3

Characterisation of waste - Leaching - Compliance test for leaching of granular waste materials and sludges - Part 3: Two stage batch test at a liquid to solid ratio of 2 l/kg and 8 l/kg for materials with high solid content and with particle size below 4 mm (without or with size reduction)

inactive
Organization: SNV
Publication Date: 1 September 2002
Status: inactive
Page Count: 33
ICS Code (Water of natural resources): 13.060.10
ICS Code (Liquid wastes. Sludge): 13.030.20

Document History

November 1, 2002
Characterisation of waste - Leaching - Compliance test for leaching of granular waste materials and sludges - Part 3: Two stage batch test at a liquid to solid ratio of 2 l/kg and 8 l/kg for materials with high solid content and with particle size below 4 mm (without or with size reduction)
A description is not available for this item.
SN EN 12457-3
September 1, 2002
Characterisation of waste - Leaching - Compliance test for leaching of granular waste materials and sludges - Part 3: Two stage batch test at a liquid to solid ratio of 2 l/kg and 8 l/kg for materials with high solid content and with particle size below 4 mm (without or with size reduction)
A description is not available for this item.
Advertisement