ISO 18601

Packaging and the environment - General requirements for the use of ISO standards in the field of packaging and the environment

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 January 2013
Status: active
Page Count: 16
ICS Code (Environment and environmental protection in general): 13.020.01
ICS Code (Packaging and distribution of goods in general): 55.020
scope:

This International Standard specifies requirements and procedures for the other International Standards in this series on packaging and the environment: ISO 18602, ISO 18605, and ISO 18606.

This International Standard is applicable to a supplier responsible for packaging or packaged goods on the market.

Document History

ISO 18601
January 15, 2013
Packaging and the environment - General requirements for the use of ISO standards in the field of packaging and the environment
This International Standard specifies requirements and procedures for the other International Standards in this series on packaging and the environment: ISO 18602, ISO 18605, and ISO 18606. This...

References

Advertisement