CEN - EN 12952-7
Water-tube boilers and auxiliary installations - Part 7: Requirements for equipment for the boiler
| Organization: | CEN |
| Publication Date: | 1 December 2012 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Gas and steam turbines. Steam engines): | 27.040 |
scope:
This part of this European Standard specifies the essential requirements for equipment and protective devices for a water-tube boiler plant as defined in EN 12952-1, to ensure the boiler operates safely within the allowable limits (pressure, temperature, etc.).
NOTE 1 Additional requirements specially needed for boilers without manual intervention are specified in Clause 7.
NOTE 2 Requirements for equipment for chemical recovery boilers are given in Annex A.
Document History