CEN - EN ISO 10511

Prevailing Torque Type Hexagon Thin Nuts (with Non-Metallic Insert)

active, Most Current
Organization: CEN
Publication Date: 1 December 2012
Status: active
Page Count: 14
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of prevailing torque type hexagon thin nuts (with nonmetallic insert) with thread from M3 up to and including M36, in product grade A for threads up to and including M16 and product grade B for threads above M16, and with property classes 04 and 05.

NOTE The dimensions of the nuts correspond to those given in ISO 4035 plus prevailing torque feature.

If other specifications are required, they can be selected from existing International Standards, for example ISO 261, ISO 724, ISO 898-2, ISO 965-2, ISO 2320 and ISO 4759-1.

Document History

EN ISO 10511
December 1, 2012
Prevailing Torque Type Hexagon Thin Nuts (with Non-Metallic Insert)
This International Standard specifies the characteristics of prevailing torque type hexagon thin nuts (with nonmetallic insert) with thread from M3 up to and including M36, in product grade A for...
November 1, 1997
Prevailing Torque Type Hexagon Thin Nuts (with Non-Metallic Insert)
A description is not available for this item.

References

Advertisement