SNV - SN EN ISO 28927-12

Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 12: Die grinders

active, Most Current
Organization: SNV
Publication Date: 1 December 2012
Status: active
Page Count: 32
ICS Code (Vibration and shock with respect to human beings): 13.160
ICS Code (Pneumatic tools): 25.140.10
scope:

This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power driven portable die grinders. It is a type-test procedure for establishing the magnitude of vibration in the gripping areas of the machines where operating under type test conditions. It is intended that the results be used to compare different models of the same type of machine.

This part of ISO 28927 is applicable to hand-held machines (see Clause 5), driven pneumatically or by other means, equipped with a collect and intended for deburrring operations using hard metal burrs or mounted points, on different materials ranging from hard steel to plastics. It is also applicable to low-speed die grinders using flap wheels or cylindrical sleeves.

NOTE 1 It is not applicable to straight grinders equipped with type 1 straight wheels, type 4 tapered wheels or different types of cylindrical plugs. For those machines, ISO 28927-4 is applicable.

NOTE 2 It is not applicable to die grinders used with wire brushes.

NOTE 3 To avoid confusion with the terms "power tool" and "inserted tool", "machine" is used hereinafter for "power tool".

Document History

SN EN ISO 28927-12
December 1, 2012
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 12: Die grinders
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power driven portable die grinders. It is a type-test procedure for...

References

Advertisement